ASSMANN WSW Components A-USBPA-HOOD-N
- 收藏
- 对比
A-USBPA-HOOD-N
219-A-USBPA-HOOD-N
热缩套,帽盖
--
大陆
立即发货

A-USBPA-HOOD-N datasheet pdf and Heat Shrink Boots, Caps product details from ASSMANN WSW Components stock available at utmel
1最小包装量--
A-USBPA-HOOD-N详情
ASSMANN WSW Components A-USBPA-HOOD-N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
PBT
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8538.90.81.80
Automotive
无
PPAP
无
Operating Temp Range
-20C to 85C
For Use With
USB Connector
Rohs Code
有
Manufacturer Part Number
A-USBPA-HOOD-N
Manufacturer
ASSMANN WSW components GmbH
Part Life Cycle Code
活跃
Ihs Manufacturer
ASSMANN WSW COMPONENTS GMBH
Risk Rank
5.66
包装
Tray
零件状态
活跃
类型
Backshells
Reach合规守则
compliant
配件类型
USB Hood
A-USBPA-HOOD-N拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components







哦! 它是空的。