注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥33.921295
10
¥32.001219
100
¥30.189836
500
¥28.480973
1000
¥26.868845
Assmann WSW Components AU-Y1002A
- 收藏
- 对比
AU-Y1002A
219-AU-Y1002A
USB 电缆
--
大陆
立即发货

CABLE USB EXTENSION A-B MALE
--最小包装量--
¥
总价: ¥
AU-Y1002A详情
Assmann WSW Components AU-Y1002A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2008
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
屏蔽/屏蔽
Shielded
线规
24 AWG, 28 AWG
配置
A 公转 B 公
规格说明
USB 1.1
长度
4.92' 1.50m
RoHS状态
Non-RoHS Compliant
AU-Y1002A拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components







哦! 它是空的。