Assmann WSW Components AU-Y1009/3-B-TR-R
- 收藏
- 对比
AU-Y1009/3-B-TR-R
219-AU-Y1009/3-B-TR-R
USB、DVI、HDMI 连接器
--
大陆
立即发货

CONN RCPT USB3.0 MICRO B SMD R/A
1最小包装量--
AU-Y1009/3-B-TR-R详情
Assmann WSW Components AU-Y1009/3-B-TR-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
23 Weeks
底架
Horizontal, Surface Mount
安装类型
Surface Mount, Right Angle; Through Hole
越来越多的功能
Horizontal
包装
Tape & Reel (TR)
已出版
2011
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Solder
连接器类型
USB - micro B
性别
Receptacle
绝缘颜色
Black
触点表面处理
Gold
接头数量
10
端口的数量
1
规格说明
USB 3.0 (USB 3.1 Gen 1, Superspeed)
特征
Solder Retention
RoHS状态
ROHS3 Compliant
AU-Y1009/3-B-TR-R拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
Assmann WSW Components
Assmann WSW Components
Assmann WSW Components







哦! 它是空的。