ASSMANN WSW Components AWT6222R
- 收藏
- 对比
AWT6222R
219-AWT6222R
无类别的
--
大陆
立即发货

AWT6222R datasheet pdf and Unclassified product details from ASSMANN WSW Components stock available at utmel
1最小包装量--
AWT6222R详情
ASSMANN WSW Components AWT6222R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Maximum Voltage
24 VDC
Manufacturer Part Number
7000-40801-0330060
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
性别
Male to (2) Female
额定电流
4 Amps
知识产权评级
IP65;IP66K;IP67
长度
0.6 Meters
AWT6222R拓展信息







哦! 它是空的。