ASSMANN WSW Components V61P56
- 收藏
- 对比
V61P56
219-V61P56
无类别的
--
大陆
立即发货

V61P56 datasheet pdf and Unclassified product details from ASSMANN WSW Components stock available at utmel
1最小包装量--
V61P56详情
ASSMANN WSW Components V61P56重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
No. of B connections
1x
Fibre type
50/125 µ
Connector version
straight
Content
1pc(s)
Jumper type
Duplex
Cable use
FO
Cable features
Duplex
Type A
ST plug
Version
Cable
Type B
ST plug
No. of A connectors
1x
Factory colour
Violet
V61P56拓展信息







哦! 它是空的。