ASSMANN WSW Components W214G
- 收藏
- 对比
W214G
219-W214G
集成电路(IC)
--
大陆
立即发货

W214G datasheet pdf and Integrated Circuits (ICs) product details from ASSMANN WSW Components stock available at utmel
1最小包装量--
W214G详情
ASSMANN WSW Components W214G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
28
Manufacturer Part Number
W214G
Part Life Cycle Code
Transferred
Ihs Manufacturer
IC WORKS INC
Package Description
0.300 INCH, SOIC-28
Risk Rank
5.79
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
unknown
JESD-30代码
R-PDSO-G28
资历状况
不合格
uPs/uCs/外围ICs类型
CLOCK GENERATOR, PROCESSOR SPECIFIC
W214G拓展信息
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components
ASSMANN WSW Components







哦! 它是空的。