2N964详情
Atmel 2N964重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
Maximum Cable Diameter (mm)
34 mm
Minimum Cable Diameter (mm)
23 mm
Angle
Straight
Manufacturer Part Number
ADE4M402NPNK2
Cable Style
Armored
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
电缆接线盒
RoHS
无
组成
Metallic
0个相似型号
2N964拓展信息








哦! 它是空的。