Atmel AT1000
- 收藏
- 对比
AT1000
225-AT1000
设备 - 电气检测仪、电流探头
--
大陆
立即发货

ADVANCE WIRE TRACER, Tester Type:-, Resistance:-, External Height:-, External Width:-, External Depth:-, Product Range:-, Kit Contents:Users manual, batteries (installed), transmitter receiver, connection cables, carrying case
1最小包装量--
AT1000详情
Atmel AT1000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
G1MP1-62R20F8
Approvals
CSA, IEC, UL
Manufacturer
ABB
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
Incandescent
触点
2NO
知识产权评级
IP66
AT1000拓展信息







哦! 它是空的。