AT78C1502-128TC详情
Atmel AT78C1502-128TC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
208
Package Description
TQFP,
Package Style
FLATPACK, THIN PROFILE, FINE PITCH
Package Body Material
PLASTIC/EPOXY
Supply Voltage-Nom
3.3 V
Rohs Code
无
Manufacturer Part Number
AT78C1502-128TC
Clock Frequency-Max
40 MHz
Package Code
TQFP
Package Shape
SQUARE
Manufacturer
Atmel Corporation
Part Life Cycle Code
Transferred
Ihs Manufacturer
ATMEL CORP
Risk Rank
5.74
技术
CMOS
端子位置
QUAD
终端形式
鸥翼
JESD-30代码
S-PQFP-G208
uPs/uCs/外围ICs类型
微处理器电路
达到SVHC
compliant
AT78C1502-128TC拓展信息








哦! 它是空的。