AT876U-A详情
Atmel AT876U-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Maximum Cable Diameter (mm)
7.95 mm
Minimum Cable Diameter (mm)
2.39 mm
Angle
Straight
Manufacturer Part Number
5308920
Approvals
cUL, UL, VDE
Cable Style
Round
Manufacturer
Altech
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Non-Metallic
知识产权评级
IP68
AT876U-A拓展信息








哦! 它是空的。