AT88C0104C-U详情
Atmel AT88C0104C-U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
16
Shell Style#
Wall Mounting Receptacle
Manufacturer Part Number
JMWR1610F
Approvals
UL
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Socket
长度
1.93 Inches
直径
0.66 Inches
0个相似型号
AT88C0104C-U拓展信息








哦! 它是空的。