AT9110F详情
Atmel AT9110F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
表面贴装
Programmable
有
Operating Supply Voltage (Min)
4.5(V)
Rad Hardened
无
Operating Supply Voltage (Typ)
5(V)
Operating Supply Voltage (Max)
5.5(V)
Reprogramming Technique
UV
Interface Type
Parallel
Operating Temp Range
-55C to 125C
Package Type
CLLCC
Operating Temperature Classification
Military
频率
Not Required(MHz)
引脚数量
28
组织结构
2Kx8
访问时间(最大)
35(ns)
供应电流
90(mA)
AT9110F拓展信息








哦! 它是空的。