AT9173CG详情
Atmel AT9173CG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
RIBU2C
Approvals
UL
Wire Size
16 Inches
Manufacturer
Johnson Controls
Mounting
Surface
操作温度
-30 to 140 Degrees F
终端
螺丝端子
类型
Enclosed Pilot Relay
触点类型
DPDT
电压
10~30 VAC/VDC;120 VAC
电流
10 Amps
湿度范围
5 to 95% (Noncondensing)
AT9173CG拓展信息








哦! 它是空的。