ATA6660-TAPT-19详情
Atmel ATA6660-TAPT-19重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Center Bolted
Manufacturer Part Number
A60Z600-4R
Interrupt Rating
100 kA @ 600 VAC
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
有
Characteristic
快速响应
额定电流
600 A
0个相似型号
ATA6660-TAPT-19拓展信息








哦! 它是空的。