ATA6662C-TAQY.详情
Atmel ATA6662C-TAQY.重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Compliant
包装
Bulk
连接器类型
MTP
性别
Male
电缆长度
4.267 m
辐射硬化
无
0个相似型号
ATA6662C-TAQY.拓展信息
PM40084B1-FEI
Atmel (Microchip Technology)
PM40028B1-F3EI
Atmel (Microchip Technology)
PM40100B1-FEI
Atmel (Microchip Technology)
PM40052B1-F3EI
Atmel (Microchip Technology)
TDA4439
Atmel Corporation
TBA120T
Atmel Corporation
ATA6625C-TAQY
Atmel
ATAK42002-V1
Atmel
PM40068B1-FEI
Atmel (Microchip Technology)
PM40036B1-F3EI
Atmel (Microchip Technology)








哦! 它是空的。