ATEB48-20AU详情
Atmel ATEB48-20AU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Cast Iron
插入材料
Cast Steel;Black Oxide
Manufacturer Part Number
SF-208TM
Manufacturer
Sealmaster
Shaft Diameter (mm)
0.04
轴承类型
Four Bolt Flange
0个相似型号
ATEB48-20AU拓展信息
ATEB48-20AU详情
Atmel ATEB48-20AU重要参数规格及、参数值,及相似型号如下:
房屋材料
Cast Iron
插入材料
Cast Steel;Black Oxide
Manufacturer Part Number
SF-208TM
Manufacturer
Sealmaster
Shaft Diameter (mm)
0.04
轴承类型
Four Bolt Flange
ATEB48-20AU拓展信息