ATF22LV10CQZ详情
Atmel ATF22LV10CQZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
300 stainless steel
RoHS
Non-Compliant
Manufacturer Part Number
ATF22LV10CQZ
Risk Rank
5.29
Ihs Manufacturer
MICROCHIP TECHNOLOGY INC
Part Life Cycle Code
活跃
Manufacturer
Microchip Technology Inc
类型
Blind Threaded Inserts - MaxTite®
达到SVHC
compliant
0个相似型号
ATF22LV10CQZ拓展信息








哦! 它是空的。