ATMGA48V-10PU详情
Atmel ATMGA48V-10PU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
插入材料
Cast Steel;High Phosphorus Nickel Coated
Manufacturer Part Number
ERX-PN206
Manufacturer
Sealmaster
Shaft Diameter (mm)
30
轴承类型
Insert
0个相似型号
ATMGA48V-10PU拓展信息
ATMGA48V-10PU详情
Atmel ATMGA48V-10PU重要参数规格及、参数值,及相似型号如下:
插入材料
Cast Steel;High Phosphorus Nickel Coated
Manufacturer Part Number
ERX-PN206
Manufacturer
Sealmaster
Shaft Diameter (mm)
30
轴承类型
Insert
ATMGA48V-10PU拓展信息