ATTING85详情
Atmel ATTING85重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Cast Iron
插入材料
52100 Steel;Black Oxide
Manufacturer Part Number
TB-208
Manufacturer
Sealmaster
Shaft Diameter (mm)
0.04
轴承类型
Tapped Base Pillow Block
0个相似型号
ATTING85拓展信息
ATTING85详情
Atmel ATTING85重要参数规格及、参数值,及相似型号如下:
房屋材料
Cast Iron
插入材料
52100 Steel;Black Oxide
Manufacturer Part Number
TB-208
Manufacturer
Sealmaster
Shaft Diameter (mm)
0.04
轴承类型
Tapped Base Pillow Block
ATTING85拓展信息