CDF47264C详情
Atmel CDF47264C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Other
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
13
Colour front ring
Other
With front ring
有
0个相似型号
CDF47264C拓展信息
CDF47264C详情
Atmel CDF47264C重要参数规格及、参数值,及相似型号如下:
Material front ring
Other
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
13
Colour front ring
Other
With front ring
有
CDF47264C拓展信息