Atmel (Microchip Technology) AT89LP2052-16SI
- 收藏
- 对比
AT89LP2052-16SI
225-AT89LP2052-16SI
嵌入式 - 微控制器
SOIC
大陆
立即发货

AT89LP2052-16SI datasheet pdf and Embedded - Microcontrollers product details from Atmel (Microchip Technology) stock available at utmel
1最小包装量--
AT89LP2052-16SI详情
Atmel (Microchip Technology) AT89LP2052-16SI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
SOIC
引脚数
20
频率
16MHz
内存大小
256B
访问时间
16 μs
数据总线宽度
8b
核心架构
8051
RoHS状态
Non-RoHS Compliant
无铅
含铅
AT89LP2052-16SI拓展信息
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)







哦! 它是空的。