Atmel (Microchip Technology) CEC1712H-S2-I/SX
- 收藏
- 对比
CEC1712H-S2-I/SX
225-CEC1712H-S2-I/SX
嵌入式 - 微控制器
WFBGA-84
大陆
立即发货

ARM Microcontrollers - MCU Soteria-G2; A Hardware Root of Trust Secure Boot Solution Using the CEC1712View in Development Tools Selector
1最小包装量--
CEC1712H-S2-I/SX详情
Atmel (Microchip Technology) CEC1712H-S2-I/SX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
WFBGA-84
RoHS
Details
Mounting Styles
SMD/SMT
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 85 C
Moisture Sensitive
有
Factory Pack QuantityFactory Pack Quantity
260
系列
CEC1712
包装
Tray
CEC1712H-S2-I/SX拓展信息
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)
Atmel (Microchip Technology)







哦! 它是空的。