Atmel (Microchip Technology) EEC1005-I/WC-UB1
- 收藏
- 对比
EEC1005-I/WC-UB1
225-EEC1005-I/WC-UB1
嵌入式 - 微处理器
WFBGA-144
大陆
立即发货

Processors - Application Specialized UBM Controller, 144-pin, SFF-TA-1005 compliantView in Development Tools Selector
1最小包装量--
EEC1005-I/WC-UB1详情
Atmel (Microchip Technology) EEC1005-I/WC-UB1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
WFBGA-144
Mounting Styles
SMD/SMT
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 85 C
Data RAM Size
256 KB
Interface Type
I2C
Memory Types
SRAM
Factory Pack QuantityFactory Pack Quantity
168
Watchdog Timers
无看门狗定时器
包装
Tray
EEC1005-I/WC-UB1拓展信息
Atmel
Atmel
Atmel
Atmel
Atmel
Atmel
Atmel (Microchip Technology)
Atmel
Atmel Corporation
Atmel Corporation







哦! 它是空的。