CT6Y-2P2详情
Autonics CT6Y-2P2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CT6Y-2P2
Approvals
CE, cULus
Manufacturer
Autonics
Mounting
面板安装
终端
接线端子
功能
Counter, Timer
电压
24 VAC, 24-48 VDC
显示类型
LED
知识产权评级
IP65
0个相似型号
CT6Y-2P2拓展信息
CT6Y-2P2详情
Autonics CT6Y-2P2重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
CT6Y-2P2
Approvals
CE, cULus
Manufacturer
Autonics
Mounting
面板安装
终端
接线端子
功能
Counter, Timer
电压
24 VAC, 24-48 VDC
显示类型
LED
知识产权评级
IP65
CT6Y-2P2拓展信息