KPN5511-230详情
Autonics KPN5511-230重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CE
Case Size
1/4 DIN
Manufacturer
Autonics
Manufacturer Part Number
KPN5511-230
PowerSupply
90-264 VAC
输出的数量
2
输出类型
Analog Current, Solid State AC
输入类型
Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC
显示类型
LED
0个相似型号
KPN5511-230拓展信息








哦! 它是空的。