KPN5513-030详情
Autonics KPN5513-030重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/4 DIN
PowerSupply
90-264 VAC
Manufacturer Part Number
KPN5513-030
Approvals
CE
Manufacturer
Autonics
输出的数量
2
输出类型
Analog Current, Relay, Solid State AC
输入类型
Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC
显示类型
LED
0个相似型号
KPN5513-030拓展信息








哦! 它是空的。