PS-11(N)详情
AUTONICS PS-11(N)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
11
Type of relays accessories
socket
Mounting
for DIN rail mounting
Leads
screw terminals
Body dimensions
50x74x31mm
Gross weight
82.2g
Certificates
RoHS compliant
Operating temperature
-10...55°C
Electrical connection
round socket
0个相似型号
PS-11(N)拓展信息








哦! 它是空的。