SFC-ER412详情
Autonics SFC-ER412重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
SFC-ER412
Approvals
CE, cULus
Manufacturer
Autonics
Mounting
DIN Rail
终端
Screw
类型
SFC-ER
应用
Contact Expansions
电源电压
24 VDC
标准
EN61508, EN62061, EN60947-5-1, EN13849-1
0个相似型号
SFC-ER412拓展信息
ARD-DI16NE
Autonics
ARD-DI16PE
Autonics
ARD-DO08P-4S
Autonics
ARD-DO08S
Autonics
ARD-DO16N
Autonics
ARD-DO08SE
Autonics
ARD-DO16NE
Autonics
ARM-DI08P-4S
Autonics
ARX-DI08N-4S
Autonics
ARX-DO08N-4S
Autonics








哦! 它是空的。