SFC-R212-R230详情
Autonics SFC-R212-R230重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
SFC-R212-R230
Approvals
CE, cULus
Manufacturer
Autonics
Mounting
DIN Rail
终端
Screw
类型
SFC
应用
Safety Controlling
电源电压
24 VDC
标准
EN61508, EN62061, EN60947-5-1
辅助触点
1NC
SFC-R212-R230拓展信息
AUTONICS
AUTONICS
AUTONICS
AUTONICS
AUTONICS
AUTONICS
AUTONICS
AUTONICS
AUTONICS
Autonics








哦! 它是空的。