SRHL1-4215详情
Autonics SRHL1-4215重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Input Polarity
AC
Manufacturer
Autonics
Manufacturer Part Number
SRHL1-4215
Mounting
DIN Rail, Panel
终端
螺旋端子
额定电流
15 A
输出电压
24-240 VAC
输出电压
24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC
输入信号
90-240 VAC
0个相似型号
SRHL1-4215拓展信息
SR2-1475R
Autonics
SRH3-4215
Autonics
SR3-1230
Autonics
SRH2-1440
Autonics
SR3-4440
Autonics
SR1-1450R-N
Autonics
SRH1-A430-N
Autonics
SR3-1215
Autonics
SRHL1-1410R
Autonics
SRHL1-4415
Autonics








哦! 它是空的。