SRPH1-A430详情
Autonics SRPH1-A430重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
SRPH1-A430
Manufacturer
Autonics
Mounting
DIN Rail, Panel
终端
螺旋端子
额定电流
30 A
输出电压
200-480 VAC
输出电压
208 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC
输入信号
4-20 mA
0个相似型号
SRPH1-A430拓展信息
SR2-1475R
Autonics
SRH3-4215
Autonics
SR3-1230
Autonics
SRH2-1440
Autonics
SR3-4440
Autonics
SR1-1450R-N
Autonics
SRH1-A430-N
Autonics
SR3-1215
Autonics
SRHL1-1410R
Autonics
SRHL1-4415
Autonics








哦! 它是空的。