TK4M-T4CN详情
Autonics TK4M-T4CN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
9/64 DIN
PowerSupply
90-264 VAC
Manufacturer Part Number
TK4M-T4CN
Approvals
CE;cURus
Manufacturer
Autonics
输出的数量
1
输出类型
Analog Current, Solid State AC
输入类型
Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC
显示类型
LED
0个相似型号
TK4M-T4CN拓展信息








哦! 它是空的。