CNY171000E详情
AVAGO CNY171000E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP65
Material housing
Plastic
Rated operation current Ie at AC-3, 400 V
11.5
Rated operation power at AC-3, 400 V
4
Rated permanent current Iu
20
Type of control element
Short thumb-grip
Number of auxiliary contacts as normally closed contact
0
Model
Reverser
CNY171000E拓展信息
AVAGO
AVAGO
AVAGO
AVAGO
AVAGO
AVAGO
AVAGO
AVAGO
AVAGO
AVAGO








哦! 它是空的。