HEDM-5600详情
AVAGO HEDM-5600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.81
Supply Voltage-Max
5 V
Ihs Manufacturer
AGILENT TECHNOLOGIES INC
Part Life Cycle Code
Obsolete
Manufacturer
Agilent Technologies Inc
Manufacturer Part Number
HEDM-5600
Operating Temperature-Max
70 °C
Operating Temperature-Min
-40 °C
子类别
光学位置编码器
Reach合规守则
unknown
HEDM-5600拓展信息








哦! 它是空的。