HFBR-782BE详情
AVAGO HFBR-782BE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
8.17
Supply Voltage-Max
3.465 V
Ihs Manufacturer
AGILENT TECHNOLOGIES INC
Part Life Cycle Code
Transferred
Manufacturer
Agilent Technologies Inc
Manufacturer Part Number
HFBR-782BE
Operating Temperature-Max
80 °C
子类别
光纤接收器
Reach合规守则
unknown
光纤设备类型
RECEIVER
工作波长-Nom
850 nm
HFBR-782BE拓展信息








哦! 它是空的。