HSMP-489B-BLKG详情
AVAGO HSMP-489B-BLKG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
150C
Operating Temperature Classification
Military
Package Type
SOT-323
Series Resistance @ Maximum IF
2.5@5mA(ohm)
Rad Hardened
无
Diode Capacitance
0.375(pF)
Operating Temperature (Min.)
-65C
Applications Frequency Range
UHF/SHF
Mounting
表面贴装
包装
Bulk
类型
Switch
引脚数量
3
配置
单双阳极
反向电压
100(V)
HSMP-489B-BLKG拓展信息
AVAGO
AVAGO
AVAGO
AVAGO
AVAGO
AVAGO
AVAGO
AVAGO
AVAGO
AVAGO








哦! 它是空的。