06 9185 5000 02 000详情
AVX 06 9185 5000 02 000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Socket
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
RoHS
Compliant
接头数量
26
长度
62.55 mm
06 9185 5000 02 000拓展信息








哦! 它是空的。