08053G105ZA7F6C详情
AVX 08053G105ZA7F6C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E40H12-360-3-N-24
Approvals
CE
Mounting Styles
Hollowshaft
Shaft Type
Hollow
Manufacturer
Autonics
RoHS
Non-Compliant
操作温度
-10 to 70 Degrees C
终端
Radial Cable
输入电压
12~24 VDC
知识产权评级
IP50
0个相似型号
08053G105ZA7F6C拓展信息








哦! 它是空的。