08055A101MAJ2A详情
AVX 08055A101MAJ2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Qualification
AEC-Q200
Case Code - in
0805
Case Code - mm
2012
Unit Weight
0.000194 oz
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
电阻
48.7 kOhms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
08055A101MAJ2A拓展信息
AVX Corporation
AVX Corporation
AVX Corporation
AVX Corporation
AVX Corporation
AVX Corporation
AVX Corporation
AVX Corporation
AVX Corporation
AVX Corporation








哦! 它是空的。