228458096003097LF详情
AVX 228458096003097LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Type C CEE 7/16 plug 4.8 mm
Switching current (max.)
5A
Packaging type
Bag
Operation type
Steel lever (straight)
Content
1pc(s)
Switch position
1 x On/(On)
类型
D2VW-5L1-1HS(D)(CHN)
0个相似型号
228458096003097LF拓展信息








哦! 它是空的。