3640HC103KAJ9A详情
AVX 3640HC103KAJ9A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin (irradiated)
Halogen-free
无
Manufacturer part #
300-73170
Material (details)
Radiation cross-linked polyolefin (PEX)
Min. temperature
-55°C
Max. length sold by the metre
100m
Content
每米售价
Max. temperature
+125°C
Factory colour
Black
类型
TCN20X-9,5/3,2-BK
证明书
UL 224
3640HC103KAJ9A拓展信息
AVX Corporation
AVX Corporation
AVX Corporation
AVX Corporation
AVX Corporation
AVX Corporation
AVX Corporation
AVX Corporation
AVX Corporation
AVX Corporation








哦! 它是空的。