C441详情
AVX C441重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
0个相似型号
C441拓展信息
ACCU-L0805KITL2
AVX
C449
AVX
C438
AVX
KITTYPE1100 LF
AVX Corporation
DK0052
American Technical Ceramics
DK0053
American Technical Ceramics
DK0051
American Technical Ceramics
DK0054
American Technical Ceramics
KITTYPE3200 LF
AVX Corporation
ACCU-L 0603KIT03
AVX Corporation








哦! 它是空的。