CC21CH090C详情
AVX CC21CH090C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Pitch thread
1
Surface protection
Galvanic/electrolytic zinc plated
Thread length
9.5
Thread type
Metric
Wrench width
0
Material quality
Other
0个相似型号
CC21CH090C拓展信息
CC21CH090C详情
AVX CC21CH090C重要参数规格及、参数值,及相似型号如下:
材料
Steel
Pitch thread
1
Surface protection
Galvanic/electrolytic zinc plated
Thread length
9.5
Thread type
Metric
Wrench width
0
Material quality
Other
CC21CH090C拓展信息