CDR03BX223BKWM/M2K详情
AVX CDR03BX223BKWM/M2K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Model
Other
Rated frequency
50 - 60
Construction type
IM 3001 (B5)
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP65
Voltage type
AC
0个相似型号
CDR03BX223BKWM/M2K拓展信息








哦! 它是空的。