CJ2102详情
AVX CJ2102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Colour front ring
Chrome
With front ring
有
Type of control element
Key
Package Description
,
Manufacturer Part Number
CJ2102
Manufacturer
Jiangsu Changjiang Electronics Technology Co Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
JIANGSU CHANGJIANG ELECTRONICS TECHNOLOGY CO LTD
Risk Rank
5.74
达到SVHC
unknown
CJ2102拓展信息








哦! 它是空的。