CP040ID详情
AVX CP040ID重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
160
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
112 - 160
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1250 - 1250
Type of electrical connection of main circuit
Screw connection
CP040ID拓展信息








哦! 它是空的。