GD1530601ZAW详情
AVX GD1530601ZAW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
600
Min. permitted bending radius, stationary application/permanent installation
71
Min. permitted bending radius, moving application/free movement
142
Low smoke (according to EN 61034-2)
无
Screen over stranding
Braiding
Nominal cross section conductor
0.75
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
14.2
Permitted cable outer temperature during assembling/handling
-5 - 90
Colour outer sheath
Grey
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 90
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
无
GD1530601ZAW拓展信息
AVX Corporation
AVX Corporation
AVX
AVX Corporation
AVX Corporation
AVX Corporation
AVX Corporation
AVX Corporation
AVX Corporation
AVX Corporation








哦! 它是空的。