HQCEJM221MAH6A详情
AVX HQCEJM221MAH6A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length (mm)
50 mm
Package Type
Cartridge
Manufacturer Part Number
FC2F-30
Interrupt Rating
50 kA @ 500 V
Manufacturer
Fuji
RoHS
无
Characteristic
Dual Element
额定电流
30 A
长度(毫米)
50 MilliMeters
HQCEJM221MAH6A拓展信息
AVX Corporation
AVX Corporation
AVX Corporation
AVX Corporation
AVX Corporation
AVX Corporation
AVX Corporation
AVX Corporation
AVX Corporation
AVX Corporation








哦! 它是空的。