LT12525T0050J02详情
AVX LT12525T0050J02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
LT12525T0050J02
Manufacturer
American Technical Ceramics Corp
Part Life Cycle Code
活跃
Ihs Manufacturer
AMERICAN TECHNICAL CERAMICS CORP
Risk Rank
5.73
JESD-609代码
e4
端子表面处理
Silver (Ag) - with Nickel (Ni) barrier
射频/微波器件类型
RF/MICROWAVE TERMINATION
达到SVHC
compliant
LT12525T0050J02拓展信息








哦! 它是空的。