Voltage Vc Max:90V; Peak Energy (10/1000uS):600mJ; Voltage Rating V DC:45V; Voltage Rating V AC:35V; Operating Temperature Range:-55°C to 125°C; SVHC:No SVHC (18-Jun-2012); Capacitance:260pF
起订量
1最小包装量--
添加到询价列表
VJ20M00350KBAAVXVoltage Vc Max:90V; Peak Energy (10/1000uS):600mJ; Voltage Rating V DC:45V; Voltage Rating V AC:35V; Operating Temperature Range:-55°C to 125°C; SVHC:No SVHC (18-Jun-2012); Capacitance:260pF